Vector Electronics & Technology, Inc. EIA-Based VectorPak Subrack CCK (A) 14

Description
Available assembled or unassembled kits, with/without guides. Non-metric
Description
Available assembled or unassembled kits, with/without guides. Non-metric

Suppliers

Company
Product
Description
Supplier Links
North Hollywood, CA, USA
EIA-Based VectorPak Subrack
CCK (A) 14
EIA-Based VectorPak Subrack CCK (A) 14
Available assembled or unassembled kits, with/without guides. Non-metric

Available assembled or unassembled kits, with/without guides. Non-metric

Supplier's Site

Technical Specifications

  Vector Electronics & Technology, Inc.
Product Category Industrial Enclosures
Product Number CCK (A) 14
Product Name EIA-Based VectorPak Subrack
Type Rack Enclosures
Shape Rectangular
Length 5.25 inch (133 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKS house connection box 63A, D III - SKS 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details