Vector Electronics & Technology, Inc. DIN/CompactPCI / VME64X / PXI CCA (K) 31

Description
Available assembled or unassembled kits. Card guides optional. Metric
Description
Available assembled or unassembled kits. Card guides optional. Metric

Suppliers

Company
Product
Description
Supplier Links
North Hollywood, CA, USA
DIN/CompactPCI / VME64X / PXI
CCA (K) 31
DIN/CompactPCI / VME64X / PXI CCA (K) 31
Available assembled or unassembled kits. Card guides optional. Metric

Available assembled or unassembled kits. Card guides optional. Metric

Supplier's Site

Technical Specifications

  Vector Electronics & Technology, Inc.
Product Category Industrial Enclosures
Product Number CCA (K) 31
Product Name DIN/CompactPCI / VME64X / PXI
Type Rack Enclosures
Shape Rectangular
Length 5.25 inch (133 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117419 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 4.8 inch (122 mm)
Width 11.61 inch (295 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details