Vector Electronics & Technology, Inc. DIN/CompactPCI / VME64X / PXI CCA (K) 28-84

Description
Available assembled or unassembled kits. Card guides optional. Metric
Description
Available assembled or unassembled kits. Card guides optional. Metric

Suppliers

Company
Product
Description
Supplier Links
North Hollywood, CA, USA
DIN/CompactPCI / VME64X / PXI
CCA (K) 28-84
DIN/CompactPCI / VME64X / PXI CCA (K) 28-84
Available assembled or unassembled kits. Card guides optional. Metric

Available assembled or unassembled kits. Card guides optional. Metric

Supplier's Site

Technical Specifications

  Vector Electronics & Technology, Inc.
Product Category Industrial Enclosures
Product Number CCA (K) 28-84
Product Name DIN/CompactPCI / VME64X / PXI
Type Rack Enclosures
Shape Rectangular
Length 10.5 inch (267 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 63A, D III (gG) - SKD 63A - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Terminal Block Junction Box - TMB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 1.69 to 2.76 inch (43 to 70 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details