Vector Electronics & Technology, Inc. DIN/CompactPCI / VME64X / PXI CCA (K) 27-84

Description
Available assembled or unassembled kits. Card guides optional. Metric
Description
Available assembled or unassembled kits. Card guides optional. Metric

Suppliers

Company
Product
Description
Supplier Links
North Hollywood, CA, USA
DIN/CompactPCI / VME64X / PXI
CCA (K) 27-84
DIN/CompactPCI / VME64X / PXI CCA (K) 27-84
Available assembled or unassembled kits. Card guides optional. Metric

Available assembled or unassembled kits. Card guides optional. Metric

Supplier's Site

Technical Specifications

  Vector Electronics & Technology, Inc.
Product Category Industrial Enclosures
Product Number CCA (K) 27-84
Product Name DIN/CompactPCI / VME64X / PXI
Type Rack Enclosures
Shape Rectangular
Length 5.25 inch (133 mm)
Width 19 inch (483 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rack Mounting Solutions - Wall Mount Racks and Cabinets - Wall Mount Cabinets - HLP4U43BK - Hammond Manufacturing Company Inc.
Specs
Type Rack Enclosures
Length 43 inch (1092 mm)
Width 30 inch (762 mm)
View Details
3 suppliers
‘Narrow Profile’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 6.59 to 8.47 inch (167 to 215 mm)
View Details
Junction Box - X-QY-4 - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Type Junction Box
NEMA Rating NEMA Enclosures; Type 6
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
Type A Enclosure - PowderSafe™ AC705 - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 24 inch (610 mm)
View Details