Vector Electronics & Technology, Inc. Pcb Plugboard, 50/100 @0.125card Edge, Holes Only; Board Type Vector Electronics 8801-1

Description
PCB PLUGBOARD, 50/100 @0.125"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:254mm; External Width:134.62mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet
Description
PCB PLUGBOARD, 50/100 @0.125"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:254mm; External Width:134.62mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, 50/100 @0.125card Edge, Holes Only; Board Type Vector Electronics - 65F691 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Plugboard, 50/100 @0.125card Edge, Holes Only; Board Type Vector Electronics
65F691
Pcb Plugboard, 50/100 @0.125card Edge, Holes Only; Board Type Vector Electronics 65F691
PCB PLUGBOARD, 50/100 @0.125"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:254mm; External Width:134.62mm; Board Thickness:1.57mm RoHS Compliant: No

PCB PLUGBOARD, 50/100 @0.125"CARD EDGE, HOLES ONLY; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:254mm; External Width:134.62mm; Board Thickness:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 65F691
Product Name Pcb Plugboard, 50/100 @0.125card Edge, Holes Only; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

EVAL BOARD FOR BFCG-1902+ - TB-BFCG-1902C+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305134 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Driver Circuit Board DCB.8.2500 - DCB.8.2500 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers