Vector Electronics & Technology, Inc. Prototyping Products 8016

Description
CIRCBD,PAD-PER-HOLE, 6X 9,2-SIDE,FR-4
Request a Quote Datasheet
Description
CIRCBD,PAD-PER-HOLE, 6X 9,2-SIDE,FR-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 8016 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
8016
Prototyping Products 8016
CIRCBD,PAD-PER-HOLE, 6X 9,2-SIDE,FR-4

CIRCBD,PAD-PER-HOLE,6X 9,2-SIDE,FR-4

Buy Now
Pcb, Pad/hole 2 Sides (Pth); Board Type Vector Electronics - 01H8754 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Pad/hole 2 Sides (Pth); Board Type Vector Electronics
01H8754
Pcb, Pad/hole 2 Sides (Pth); Board Type Vector Electronics 01H8754
PCB, Pad/Hole 2 sides (PTH); Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:152.4mm; External Width:228.6mm; Board Thickness:1.57mm; Body Material:FR-4; Pin Capacity:165 RoHS Compliant: No

PCB, Pad/Hole 2 sides (PTH); Board Type:PCB, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:152.4mm; External Width:228.6mm; Board Thickness:1.57mm; Body Material:FR-4; Pin Capacity:165 RoHS Compliant: No

Supplier's Site Datasheet
Board, Circuit; FR4 Epoxy Glass; 6.0 in. H x 9.0 in. W; 0.042; 0.100 x 0.100 - 70219535 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Circuit; FR4 Epoxy Glass; 6.0 in. H x 9.0 in. W; 0.042; 0.100 x 0.100
70219535
Board, Circuit; FR4 Epoxy Glass; 6.0 in. H x 9.0 in. W; 0.042; 0.100 x 0.100 70219535
0.042 in. Hole Diameter, FR4 Epoxy Glass, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately. Pad-per-hole., plated-thru holes, 0.080 ” diameter, isolated solder pad around each hole on both sides.

0.042 in. Hole Diameter, FR4 Epoxy Glass, Circuit Board
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.
Pad-per-hole., plated-thru holes, 0.080 ” diameter, isolated solder pad around each hole on both sides.

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 8016 01H8754 70219535
Product Name Prototyping Products Pcb, Pad/hole 2 Sides (Pth); Board Type Vector Electronics Board, Circuit; FR4 Epoxy Glass; 6.0 in. H x 9.0 in. W; 0.042; 0.100 x 0.100
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

HYT Evaluation board - HYT Evaluation Board - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 17-8-2108994-1-ND - DigiKey
Specs
Supported System Antenna
View Details
TB,GALI-51F,DF782,50 OHM/ RoHS - TB-409-51F+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK2B mPCIe - AS-RTK2B-MPCIE-L1L2-F9 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details