TE Connectivity Expansion Boards, Daughter Cards DPP201G000

Description
TSYS01 Temperature Sensor Grove Platform Evaluation Expansion Board
Request a Quote Datasheet
Description
TSYS01 Temperature Sensor Grove Platform Evaluation Expansion Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Expansion Boards, Daughter Cards - 223-1781-ND - DigiKey
Thief River Falls, MN, United States
Expansion Boards, Daughter Cards
223-1781-ND
Expansion Boards, Daughter Cards 223-1781-ND
TSYS01 Temperature Sensor Grove Platform Evaluation Expansion Board

TSYS01 Temperature Sensor Grove Platform Evaluation Expansion Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - 1055923-DPP201G000 - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
1055923-DPP201G000
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards 1055923-DPP201G000
Win Source Part Number: 1055923-DPP201G000 Category: Development Boards, Kits, Programmers>Evaluati on Boards - Expansion Boards, Daughter Cards Type: Sensor Package: Bulk Standard Package: 20 Function: Temperature Contents: Board(s) Utilized IC / Part: TSYS01 Platform: Grove Alternative Parts (Cross-Reference): DPP201G00010211285-0 0; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) HTSUS: 8473.30.1180 Mfr: TE Connectivity Measurement Specialties Other Names: 223-1781,10211285-00 Base Product Number: DPP201

Win Source Part Number: 1055923-DPP201G000
Category: Development Boards, Kits, Programmers>Evaluation Boards - Expansion Boards, Daughter Cards
Type: Sensor
Package: Bulk
Standard Package: 20
Function: Temperature
Contents: Board(s)
Utilized IC / Part: TSYS01
Platform: Grove
Alternative Parts (Cross-Reference): DPP201G00010211285-00;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8473.30.1180
Mfr: TE Connectivity Measurement Specialties
Other Names: 223-1781,10211285-00
Base Product Number: DPP201

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards - DPP201G000 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards
DPP201G000
Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards DPP201G000
GROVE TSYS01 DEV BOARD

GROVE TSYS01 DEV BOARD

Supplier's Site
Grove Board, Digital Temp Sensor; Accessory Type Te Connectivity - 03AC1335 - Newark, An Avnet Company
Chicago, IL, United States
Grove Board, Digital Temp Sensor; Accessory Type Te Connectivity
03AC1335
Grove Board, Digital Temp Sensor; Accessory Type Te Connectivity 03AC1335
GROVE BOARD, DIGITAL TEMP SENSOR; Accessory Type:Digital Temperature Sensor Board; For Use With:Grove System compatible expansion ports configurable for I2C communication; Product Range:- RoHS Compliant: Yes

GROVE BOARD, DIGITAL TEMP SENSOR; Accessory Type:Digital Temperature Sensor Board; For Use With:Grove System compatible expansion ports configurable for I2C communication; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 223-1781-ND 1055923-DPP201G000 DPP201G000 03AC1335
Product Name Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Development Boards, Kits, Programmers - Evaluation Boards - Expansion Boards, Daughter Cards Grove Board, Digital Temp Sensor; Accessory Type Te Connectivity
Supported System Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

RF, RFID, Wireless Evaluation Boards - MDEV-900-RC-ND - DigiKey
Specs
Supported System Transceiver
View Details
2 suppliers
TB,BFCN,FV1206-4,50 OHM - TB-824+ - Mini-Circuits
Specs
Category Developement Board
View Details
Driver Circuit Board DCB.S3.290 - DCB.S3.290 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers