Vector Electronics & Technology, Inc. Enclosures Accessories and Hardware 5291308-07

Description
FILLER PANEL,FLAT,9UX8HP,DB L'D',ASSY
Request a Quote
Description
FILLER PANEL,FLAT,9UX8HP,DB L'D',ASSY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 5291308-07 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
5291308-07
Enclosures Accessories and Hardware 5291308-07
FILLER PANEL,FLAT,9UX8HP,DB L'D',ASSY

FILLER PANEL,FLAT,9UX8HP,DBL'D',ASSY

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 5291308-07
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 400A, DIN2 - SKD 400A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Enclosure, Network Box, Abs, Dark Grey; Enclosure Type Takachi - 38AC2139 - Newark, An Avnet Company
Specs
Length 2.36 inch (60 mm)
Width 9.45 inch (240 mm)
Depth 6.5 inch (165 mm)
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details