Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
ELECTRICAL CONNECTORS
VECTOR ELECTRONICS & TECHNOLOGY, INC.
5260249 -- SIDEWALL VECTOR ELECTRONICS
Vector Electronics & Technology, Inc.
Sidewall Vector Electronics
5260249
Description
SIDEWALL: 9U X 160MM WITH FLANGE
Newark, An Avnet Company
Done
Description
SIDEWALL: 9U X 160MM WITH FLANGE
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Sidewall Vector Electronics
57J3638
Sidewall Vector Electronics
57J3638
SIDEWALL: 9U X 160MM WITH FLANGE
SIDEWALL: 9U X 160MM WITH FLANGE
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Electrical Connectors
Product Number
57J3638
Product Name
Sidewall Vector Electronics
Unlock Full Specs
to access all available technical data
Similar Products
Omnetics Connector Corporation
D-Sub Connector Assemblies
A28410-165
Specs
Connector Type
Board Mount Connector; D-Sub Connector
Mounting
Through Hole
Current Rating
1.0 amps
View Details
Anderson Power Products
Power Connectors
114916P2-50
View Details
2
suppliers
PIC Wire & Cable
M39029 Connectors, Size 8 Pin 75 ohm with seal
190740-01
Specs
Connector Type
Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Gender
Male / Plug
Geometry
Straight
View Details
SCHURTER Inc
Msm22 Switch Mo Nx Spdt 100Ma Ai 0Bl S0 Schurter
1241.8487
View Details