Vector Electronics & Technology, Inc. Side Panel, Subrack, 10.5Inx9.27In, Alum; Panel Material Vector Electronics 5260204

Description
SIDE PANEL, SUBRACK, 10.5INX9.27IN, ALUM; Panel Material:Aluminium; For Use With:VectorPak Subracks; External Height - Imperial:10.5"; External Width - Imperial:9.27"; External Height:10.5"; External Width:9.27" RoHS Compliant: Yes
Description
SIDE PANEL, SUBRACK, 10.5INX9.27IN, ALUM; Panel Material:Aluminium; For Use With:VectorPak Subracks; External Height - Imperial:10.5"; External Width - Imperial:9.27"; External Height:10.5"; External Width:9.27" RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Side Panel, Subrack, 10.5Inx9.27In, Alum; Panel Material Vector Electronics - 50F4012 - Newark, An Avnet Company
Chicago, IL, United States
Side Panel, Subrack, 10.5Inx9.27In, Alum; Panel Material Vector Electronics
50F4012
Side Panel, Subrack, 10.5Inx9.27In, Alum; Panel Material Vector Electronics 50F4012
SIDE PANEL, SUBRACK, 10.5INX9.27IN, ALUM; Panel Material:Aluminium; For Use With:VectorPak Subracks; External Height - Imperial:10.5"; External Width - Imperial:9.27"; External Height:10.5"; External Width:9.27" RoHS Compliant: Yes

SIDE PANEL, SUBRACK, 10.5INX9.27IN, ALUM; Panel Material:Aluminium; For Use With:VectorPak Subracks; External Height - Imperial:10.5"; External Width - Imperial:9.27"; External Height:10.5"; External Width:9.27" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cabinets and Casework
Product Number 50F4012
Product Name Side Panel, Subrack, 10.5Inx9.27In, Alum; Panel Material Vector Electronics
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

PIG® Corrosives Safety Cabinet - CAB758 - New Pig Corporation
Specs
Use Industrial
Type Safety Cabinet
View Details
Door cabinets - R5ACG-3803 - Rousseau Metal Inc.
Rousseau Metal Inc.
Specs
Use Commercial; Industrial
Type Drawer Cabinet
Features Heavy Duty
View Details
Filtered Cyanoacrylate Fuming Chamber - CyanoSafe™ CAS60T - AirClean Systems
Specs
Use Industrial
Type Safety Cabinet
Height 82.00 inch (2083 mm)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Use Industrial
Features Portable
Material Polyester • EVA
View Details