Vector Electronics & Technology, Inc. Enclosures Accessories and Hardware 5250998-84

Description
INSULATION STRIP,17.0L X 0.040TH,84HP
Request a Quote
Description
INSULATION STRIP,17.0L X 0.040TH,84HP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 5250998-84 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
5250998-84
Enclosures Accessories and Hardware 5250998-84
INSULATION STRIP,17.0L X 0.040TH,84HP

INSULATION STRIP,17.0L X 0.040TH,84HP

Buy Now

Technical Specifications

  Powell Electronics, Inc.
Product Category Industrial Enclosures
Product Number 5250998-84
Product Name Enclosures Accessories and Hardware
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
‘Gold Box’ Circuit Enclosure Boxes -  - Acopian Power Supplies
Specs
Type Electronic and Instrument Enclosures; Junction Box
Shape Rectangular
Length 3.71 to 13.25 inch (94.23 to 337 mm)
View Details
Outdoor/waterproof Enclosure, Abs, Grey; Enclosure Type Takachi - 45Y4642 - Newark, An Avnet Company
Specs
Length 1.06 inch (27 mm)
Width 4.33 inch (110 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details