Vector Electronics & Technology, Inc. Pcb Eurocard, 3U, Pad/hole; Board Type Vector Electronics 4614-3

Description
PCB EUROCARD, 3U, PAD/HOLE; Board Type:PCB Eurocard, 3U, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Board Connector / Footprint:DIN RoHS Compliant: No
Datasheet
Description
PCB EUROCARD, 3U, PAD/HOLE; Board Type:PCB Eurocard, 3U, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Board Connector / Footprint:DIN RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Eurocard, 3U, Pad/hole; Board Type Vector Electronics - 46F367 - Newark, An Avnet Company
Chicago, IL, United States
Pcb Eurocard, 3U, Pad/hole; Board Type Vector Electronics
46F367
Pcb Eurocard, 3U, Pad/hole; Board Type Vector Electronics 46F367
PCB EUROCARD, 3U, PAD/HOLE; Board Type:PCB Eurocard, 3U, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Board Connector / Footprint:DIN RoHS Compliant: No

PCB EUROCARD, 3U, PAD/HOLE; Board Type:PCB Eurocard, 3U, Pad per Hole; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:100mm; External Width:160mm; Board Thickness:1.57mm; Board Connector / Footprint:DIN RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Development Boards
Product Number 46F367
Product Name Pcb Eurocard, 3U, Pad/hole; Board Type Vector Electronics
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BPJC-252R+,JC0603C-1,50OHM - TB-1023+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 1311336 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - MP.PD1.JSM.4.33 - Acme Chip Technology Co., Limited
Specs
Category Developement Board
Supported System Special Purpose
View Details
Expansion Boards, Daughter Cards - A141303-ND - DigiKey
Specs
Supported System Light, Humidity, Motion, Sound, Temperature
View Details
4 suppliers