Vector Electronics & Technology, Inc. Pcb Plugboard, 28/56 @0.125"card Edge, 3-Hole Pads; Board Type Vector Electronics 4610-1

Description
PCB PLUGBOARD, 28/56 @0.125"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet
Description
PCB PLUGBOARD, 28/56 @0.125"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pcb Plugboard, 28/56 @0.125
Chicago, IL, United States
Pcb Plugboard, 28/56 @0.125"card Edge, 3-Hole Pads; Board Type Vector Electronics
10F8209
Pcb Plugboard, 28/56 @0.125"card Edge, 3-Hole Pads; Board Type Vector Electronics 10F8209
PCB PLUGBOARD, 28/56 @0.125"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No

PCB PLUGBOARD, 28/56 @0.125"CARD EDGE, 3-HOLE PADS; Board Type:PCB Card Edge, Holes Only, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:114.3mm; External Width:165.1mm; Board Thickness:1.57mm RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10F8209
Product Name Pcb Plugboard, 28/56 @0.125"card Edge, 3-Hole Pads; Board Type Vector Electronics
Connector Type Card Edge Connector
Unlock Full Specs
to access all available technical data

Similar Products

Multi-pin plug socket - NECA-S1G9-P9-MP5 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 22 to 26 volts
View Details
2 suppliers
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details