Vecoplan, in collaboration with Vecoplan Midwest is excited to announce the NEW VPM 250 Pellet Mill from Vecoplan Midwest. With a production capacity of 200 lbs. per hour, the VPM 250 Pellet Mill from Vecoplan Midwest, is designed specifically for small to medium commercial scale pellet producers.
Perfect for manufactures with relatively small distribution areas, factories and other facilities producing pellets for their own use, start-up & pilot plants, as well as colleges & universities. The VPM 250 pelletizes hard woods, soft woods, wood scrap, agricultural bi-products, grasses, manures, virtually any type of biomass, paper, cardboard, and a wide range of other feedstocks.
Fixed on a table, the VPM 250 is 37.75” long X 31.5” wide X 25.5” high and weighs 1,560 lbs. It comes equipped with 25-hp. press, 2-hp. mixer, and 0.5-hp. feeder drive motors. In addition to its small footprint, the VPM 250 features heavy-duty rigid construction, offers a range of die sizes, and is engineered to deliver maximum production efficiency. Benefits include its low introductory price point, easy low cost operation, and easy low cost maintenance. Combined these features and benefits give the VPM 250 an extremely quick ROI.
| Vecoplan, LLC | |
|---|---|
| Product Category | Pelletizers |
| Product Number | VPM 250 |
| Product Name | Pellet Mill |