Carver, Inc. Hydraulic Pellet Briquette Presses

Description
The self-contained 25 & 40 ton AutoPellet press has 5" diameter platen and integral safety shield cabinet enclosing electrically powered hydraulic system. Rigid slab side construction maintains precise alignment and includes provision for a vacuum line connection to the pellet die. Carver Pellet Dies available in sample sizes of 6, 12, 13, 25, 31 and 40mm. (sold separately) Specifications of the Bench Top Auto Pellet Press Model 3887NE.L & 4387NE.L: Your choice of Clamping force in 25 & 40 tons (minimum 1,000) Daylight Opening 1.5" – 7.25" Stroke 1” Rugged slab-side construction Daylight adjustment wheel with swivel handle Self-contained hydraulic unit Programmable setpoints for clamp force, dwell time and ejection force 10 recipe storage capability Programmable in units of Pounds Programmable decompression rates Interlocked safety enclosure with hinged door Available in 115V-1Ph or 230V 1-Ph supply voltage upon request Electrical disconnect (non-fused)
Description
The self-contained 25 & 40 ton AutoPellet press has 5" diameter platen and integral safety shield cabinet enclosing electrically powered hydraulic system. Rigid slab side construction maintains precise alignment and includes provision for a vacuum line connection to the pellet die. Carver Pellet Dies available in sample sizes of 6, 12, 13, 25, 31 and 40mm. (sold separately) Specifications of the Bench Top Auto Pellet Press Model 3887NE.L & 4387NE.L: Your choice of Clamping force in 25 & 40 tons (minimum 1,000) Daylight Opening 1.5" – 7.25" Stroke 1” Rugged slab-side construction Daylight adjustment wheel with swivel handle Self-contained hydraulic unit Programmable setpoints for clamp force, dwell time and ejection force 10 recipe storage capability Programmable in units of Pounds Programmable decompression rates Interlocked safety enclosure with hinged door Available in 115V-1Ph or 230V 1-Ph supply voltage upon request Electrical disconnect (non-fused)

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pellet Briquette Presses -  - Carver, Inc.
Wabash, IN, USA
Hydraulic Pellet Briquette Presses
Hydraulic Pellet Briquette Presses
The self-contained 25 & 40 ton AutoPellet press has 5" diameter platen and integral safety shield cabinet enclosing electrically powered hydraulic system. Rigid slab side construction maintains precise alignment and includes provision for a vacuum line connection to the pellet die. Carver Pellet Dies available in sample sizes of 6, 12, 13, 25, 31 and 40mm. (sold separately) Specifications of the Bench Top Auto Pellet Press Model 3887NE.L & 4387NE.L: Your choice of Clamping force in 25 & 40 tons (minimum 1,000) Daylight Opening 1.5" – 7.25" Stroke 1” Rugged slab-side construction Daylight adjustment wheel with swivel handle Self-contained hydraulic unit Programmable setpoints for clamp force, dwell time and ejection force 10 recipe storage capability Programmable in units of Pounds Programmable decompression rates Interlocked safety enclosure with hinged door Available in 115V-1Ph or 230V 1-Ph supply voltage upon request Electrical disconnect (non-fused)

The self-contained 25 & 40 ton AutoPellet press has 5" diameter platen and integral safety shield cabinet enclosing electrically powered hydraulic system. Rigid slab side construction maintains precise alignment and includes provision for a vacuum line connection to the pellet die.
Carver Pellet Dies available in sample sizes of 6, 12, 13, 25, 31 and 40mm. (sold separately)

Specifications of the Bench Top Auto Pellet Press Model 3887NE.L & 4387NE.L:

  • Your choice of Clamping force in 25 & 40 tons (minimum 1,000)
  • Daylight Opening 1.5" – 7.25"
  • Stroke 1”
  • Rugged slab-side construction
  • Daylight adjustment wheel with swivel handle
  • Self-contained hydraulic unit
  • Programmable setpoints for clamp force, dwell time and ejection force
  • 10 recipe storage capability
  • Programmable in units of Pounds
  • Programmable decompression rates
  • Interlocked safety enclosure with hinged door
  • Available in 115V-1Ph or 230V 1-Ph supply voltage upon request
  • Electrical disconnect (non-fused)
Supplier's Site

Technical Specifications

  Carver, Inc.
Product Category Pelletizers
Product Name Hydraulic Pellet Briquette Presses
Unlock Full Specs
to access all available technical data

Similar Products