Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
VBSEMI ELECTRONICS CO. LTD.
SI4403CDY-T1-GE3-VB -- TRANSISTORS
VBsemi Electronics Co. Ltd.
Transistors
SI4403CDY-T1-GE3-VB
Description
20V 13A 15mΩ@4.5V 1 Piece P-Channel SOP-8 MOSFETs ROHS
ODG (Origin Data Global)
Done
Description
20V 13A 15mΩ@4.5V 1 Piece P-Channel SOP-8 MOSFETs ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Transistors
SI4403CDY-T1-GE3-VB
Transistors
SI4403CDY-T1-GE3-VB
20V 13A 15mΩ@4.5V 1 Piece P-Channel SOP-8 MOSFETs ROHS
20V 13A 15mΩ@4.5V 1 Piece P-Channel SOP-8 MOSFETs ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Transistors
Product Number
SI4403CDY-T1-GE3-VB
Product Name
Transistors
Unlock Full Specs
to access all available technical data
Similar Products
Qorvo
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
QPD1009
Specs
Transistor Technology / Material
DC - 4 GHz, 15 Watt, 50 Volt GaN RF Transistor
Package Type
QFN
View Details
4
suppliers
Advanced Linear Devices, Inc.
FET, MOSFET Arrays
ALD111933MAL
Specs
Package Type
"8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
View Details
2
suppliers
Micross Components, Inc.
GaAs Fet Switches
KCB827
View Details
Texas Instruments
CSD19536KCS 100V, N-Channel NexFET™ Power MOSFET
CSD19536KCS
Specs
Transistor Type
Power-MOSFET
Polarity
N-Channel
Package Type
TO-220
View Details
8
suppliers