Vaunix Technology Corporation 10 – 6,000 MHz USB Programmable Single-Pole Double Throw RF Switch LSW-602PDT

Description
The LSW-602PDT Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 65 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, external switch controls, or by using the provided sdk. Features 10 Watt power handling capability USB powered and controlled Includes easy to install and use GUI Manual, Internal and External switch control capability SMA connectors Easily programmable for ATE applications Applications UHF, L-band and S-Band ATE Engineering/Producti on Test Labs Automated Test Equipment (ATE) WiMAX, 3G ,4G, 5G test platforms Engineering/Producti on Test Labs
Datasheet
Description
The LSW-602PDT Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 65 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, external switch controls, or by using the provided sdk. Features 10 Watt power handling capability USB powered and controlled Includes easy to install and use GUI Manual, Internal and External switch control capability SMA connectors Easily programmable for ATE applications Applications UHF, L-band and S-Band ATE Engineering/Producti on Test Labs Automated Test Equipment (ATE) WiMAX, 3G ,4G, 5G test platforms Engineering/Producti on Test Labs
Datasheet

Suppliers

Company
Product
Description
Supplier Links
10 – 6,000 MHz USB Programmable Single-Pole Double Throw RF Switch - LSW-602PDT - Vaunix Technology Corporation
Haverhill, MA, USA
10 – 6,000 MHz USB Programmable Single-Pole Double Throw RF Switch
LSW-602PDT
10 – 6,000 MHz USB Programmable Single-Pole Double Throw RF Switch LSW-602PDT
The LSW-602PDT Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 65 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, external switch controls, or by using the provided sdk. Features 10 Watt power handling capability USB powered and controlled Includes easy to install and use GUI Manual, Internal and External switch control capability SMA connectors Easily programmable for ATE applications Applications UHF, L-band and S-Band ATE Engineering/Producti on Test Labs Automated Test Equipment (ATE) WiMAX, 3G ,4G, 5G test platforms Engineering/Producti on Test Labs

The LSW-602PDT Lab Brick USB programmable 50 Ohm non-reflective RF Switch has an input power of up to +40 dBm with typical isolation of 65 dB. Unlike mechanical switch products, the MTBF of the Lab Brick solid-state switch is not limited by the number of switch cycles. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, external switch controls, or by using the provided sdk.

Features

  • 10 Watt power handling capability
  • USB powered and controlled
  • Includes easy to install and use GUI
  • Manual, Internal and External switch control capability
  • SMA connectors
  • Easily programmable for ATE applications

Applications

  • UHF, L-band and S-Band ATE
  • Engineering/Production Test Labs
  • Automated Test Equipment (ATE)
  • WiMAX, 3G ,4G, 5G test platforms
  • Engineering/Production Test Labs
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category RF Switches
Product Number LSW-602PDT
Product Name 10 – 6,000 MHz USB Programmable Single-Pole Double Throw RF Switch
Package Type Connectorized
Connector SMA
Control Interface USB
Frequency Range 10 to 6000 MHz
Insertion Loss 3.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

0.1 to 2.7 GHz SPST High-Power Antenna Tuning Switch - SKY19250-001 - Skyworks Solutions, Inc.
Specs
Package Type Surface Mount; WLCSP, 6-bump
Frequency Range 100 to 2700 MHz
Type Single Pole Single Throw; SPST
View Details
2 suppliers
DC - 12 GHz (L, S, C, X Band) DPDT Transfer Switch - CMD273P3 - Qorvo
Specs
Package Type Plastic QFN
Frequency Range ? to 12000 MHz
Insertion Loss 1.7 dB
View Details
2 suppliers
RF Switch Systems- Mechanical Switch - SSU5502A - Siglent Technologies NA, Inc.
Specs
Connector SMA (optional feature); 2.4mm Female
Control Interface USB
Operating Temperature -25 to 65 C (-13 to 149 F)
View Details
RF Coaxial Switches - NMS10ST - kTB Solutions
Specs
Connector SMA
Frequency Range 0.0 to 26500 MHz
Type SP9T~SP10T(Terminated)
View Details