N143/S1 -- DITCHLEY PETITPOINT PILLOW
Vaughan Designs, Inc.
Ditchley Petitpoint Pillow
N143/S1
Description
Hand stitched
Description
Hand stitched
Technical Specifications
|
Product Category
|
Specialty Fibers, Fabrics, and Textiles |
|
Product Number
|
N143/S1 |
|
Product Name
|
Ditchley Petitpoint Pillow |
|
Type
|
Textiles | Pillows | Needlework
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Sleeving or Wraps; Radiation Shielding
Width / OD
1.50 to 3.00 inch (38 to 76 mm)
Length
0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details
Type
Cordage / Rope; Rope or Cordage
Material
Steel
Breaking Strength
24.3 to 99.2 lbs (11 to 45 kg)
View Details
Type
Cordage / Rope; Rope or Cordage
Material
Synthetic; Fluoropolymer
Applications
Electrical
View Details
HIROSE PAPER MFG. CO., LTD.
Material
Nanofiber Composite
View Details