Vaughan Designs, Inc. Georgian Porch Lantern CL61/L 3 way

Description
Suitable for damp location (USA only); not IP23 rated (EU and Rest of World)
Description
Suitable for damp location (USA only); not IP23 rated (EU and Rest of World)

Suppliers

Company
Product
Description
Supplier Links
Georgian Porch Lantern - CL61/L 3 way - Vaughan Designs, Inc.
New York, NY, USA
Georgian Porch Lantern
CL61/L 3 way
Georgian Porch Lantern CL61/L 3 way
Suitable for damp location (USA only); not IP23 rated (EU and Rest of World)

Suitable for damp location (USA only); not IP23 rated (EU and Rest of World)

Supplier's Site

Technical Specifications

  Vaughan Designs, Inc.
Product Category Lighting Fixtures
Product Number CL61/L 3 way
Product Name Georgian Porch Lantern
Fixture Type Ceiling Fixtures
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details