VAT, Inc. Beam Stopper Series 790

Description
Area of application: In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW. Description: Beam stoppers for protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. No welded or soldered seam between water pipes and vacuum. For UHV and extreme UHV systems. Electropneumatic actuator. Nominal inside diameters (ID): 63 (2 1/2") - 160 (6" ) Body material: Stainless steel
Description
Area of application: In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW. Description: Beam stoppers for protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. No welded or soldered seam between water pipes and vacuum. For UHV and extreme UHV systems. Electropneumatic actuator. Nominal inside diameters (ID): 63 (2 1/2") - 160 (6" ) Body material: Stainless steel

Suppliers

Company
Product
Description
Supplier Links
Beam Stopper - Series 790 - VAT, Inc.
San Jose, CA, USA
Beam Stopper
Series 790
Beam Stopper Series 790
Area of application: In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW. Description: Beam stoppers for protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. No welded or soldered seam between water pipes and vacuum. For UHV and extreme UHV systems. Electropneumatic actuator. Nominal inside diameters (ID): 63 (2 1/2") - 160 (6" ) Body material: Stainless steel

Area of application:

In UHV and extreme UHV systems for protecting experiments from beam load up to max. 6 kW.

Description:

Beam stoppers for protecting experiments from beam load. Power consumption up to 6 kW due to watercooled copper plate. No welded or soldered seam between water pipes and vacuum. For UHV and extreme UHV systems. Electropneumatic actuator.

Nominal inside diameters (ID):

63 (2 1/2") - 160 (6" )

Body material:

Stainless steel
Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Industrial Valves
Product Number Series 790
Product Name Beam Stopper
Valve Type Beam Stopper Valve
Primary Material Stainless Steel
Valve Size 2.50 to 6.00 inch (63.50 to 152.40 mm)
Maximum Pressure 14.50 psi (10.21 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Mass Flow Meters & Regulators - RedyCompact - Sierra Instruments, Inc.
Specs
Valve Type Metering
Primary Material Aluminum; Stainless Steel (optional feature)
Media Gas; High Purity; LP Gas; Air; Breathable
View Details
Solenoid Valves - 5000006792-SE - TE Connectivity
Specs
Valve Type Solenoid
View Details