Vatterfly valves designed for a high conductance. No mechanism in the vacuum.
| VAT, Inc. | |
|---|---|
| Product Category | Industrial Valves |
| Product Number | Series 203 |
| Product Name | Vatterfly Valve |
| Valve Type | Butterfly |
| Primary Material | Aluminum; Stainless Steel |
| Valve Size | 2.50 to 8.00 inch (63.50 to 203.20 mm) |
| Maximum Pressure | 29.01 psi (20.41 m H2O) |