VAT, Inc. Transfer Valve SolVat Series 066

Description
The key features of the SolVAT technology are the robust mechanism design which can withstand harsh environment, low cost of owner ship and modular design enables easy upscaling. By a wide range of options like water cooling on body and seat, full stainless steel valve etc. (see table options) the product can be flexible adjusted to specific requirements.
Description
The key features of the SolVAT technology are the robust mechanism design which can withstand harsh environment, low cost of owner ship and modular design enables easy upscaling. By a wide range of options like water cooling on body and seat, full stainless steel valve etc. (see table options) the product can be flexible adjusted to specific requirements.

Suppliers

Company
Product
Description
Supplier Links
Transfer Valve SolVat - Series 066 - VAT, Inc.
San Jose, CA, USA
Transfer Valve SolVat
Series 066
Transfer Valve SolVat Series 066
The key features of the SolVAT technology are the robust mechanism design which can withstand harsh environment, low cost of owner ship and modular design enables easy upscaling. By a wide range of options like water cooling on body and seat, full stainless steel valve etc. (see table options) the product can be flexible adjusted to specific requirements.

The key features of the SolVAT technology are the robust mechanism design which can withstand harsh environment, low cost of owner ship and modular design enables easy upscaling. By a wide range of options like water cooling on body and seat, full stainless steel valve etc. (see table options) the product can be flexible adjusted to specific requirements.

Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Industrial Valves
Product Number Series 066
Product Name Transfer Valve SolVat
Valve Type Transfer Valve
Primary Material Aluminum
Maximum Pressure 14.50 psi (10.21 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

T 14 Diaphragm Valve Union 0 5 2 - 121526010 - Asahi/America, Inc.
Specs
Valve Type Diaphragm
Primary Material PVC; PVC
Valve Size 0.98 inch (25.00 mm)
View Details
Valves - Plastic-Valves - other-Plastic-Valves - strainers - 161305800 - Georg Fischer Piping Systems Ltd
Specs
Primary Material PVC-U; PE
Valve Size 2.28 inch (57.80 mm)
Maximum Pressure 145.04 psi (102 m H2O)
View Details
Two-Piece Screwed Body Valve - VMH Series - DynaQuip Controls
Specs
Valve Type Ball
Primary Material Brass / Bronze
Valve Size 0.25 to 3.00 inch (6.35 to 76.20 mm)
View Details
3/8 Inch Hex Body, Duckbill Check Valve - CKV-14 - Beswick Engineering Co., Inc.
Specs
Valve Type Check
Primary Material Stainless Steel; 303 Stainless Steel, [6] - 316 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
View Details