VAT, Inc. Large Transfer Valve MONOVAT Series 024

Description
The key features of the MONOVAT valve technology are the proven three-dimensional sealing technology, low particle and shock generation, modular design enables easy up scaling and compact outside dimensions. By a wide range of options like protection shield for gate, cooling system for body & gate etc. (see table options) the catalogue product can be flexible adjusted to specific requirements.
Description
The key features of the MONOVAT valve technology are the proven three-dimensional sealing technology, low particle and shock generation, modular design enables easy up scaling and compact outside dimensions. By a wide range of options like protection shield for gate, cooling system for body & gate etc. (see table options) the catalogue product can be flexible adjusted to specific requirements.

Suppliers

Company
Product
Description
Supplier Links
Large Transfer Valve MONOVAT - Series 024 - VAT, Inc.
San Jose, CA, USA
Large Transfer Valve MONOVAT
Series 024
Large Transfer Valve MONOVAT Series 024
The key features of the MONOVAT valve technology are the proven three-dimensional sealing technology, low particle and shock generation, modular design enables easy up scaling and compact outside dimensions. By a wide range of options like protection shield for gate, cooling system for body & gate etc. (see table options) the catalogue product can be flexible adjusted to specific requirements.

The key features of the MONOVAT valve technology are the proven three-dimensional sealing technology, low particle and shock generation, modular design enables easy up scaling and compact outside dimensions. By a wide range of options like protection shield for gate, cooling system for body & gate etc. (see table options) the catalogue product can be flexible adjusted to specific requirements.

Supplier's Site

Technical Specifications

  VAT, Inc.
Product Category Industrial Valves
Product Number Series 024
Product Name Large Transfer Valve MONOVAT
Valve Type Transfer Valve
Primary Material Aluminum
Maximum Pressure 14.50 psi (10.21 m H2O)
Number of Ports 2
Unlock Full Specs
to access all available technical data

Similar Products

Ball Check Valve 0 5 4 - 1232020 - Asahi/America, Inc.
Specs
Valve Type Ball; Check
Primary Material PVDF; PVDF
Valve Size 1.97 inch (50.00 mm)
View Details
M3 Threaded Ports, Multi Inlet & One Outlet Rotary Selector Valve - SVPC - Beswick Engineering Co., Inc.
Specs
Maximum Pressure 500.00 psi (352 m H2O)
Number of Ports 2 to 6
View Details
Manifold Mount -  Proportional Valves - E-PM-10-13-A0 - Clippard
Specs
Valve Type Control Valve; Cartridge
Primary Material Aluminum
Media Gas; Inert Gases; Air; Compressed Air
View Details
Trunnion Metal Seated Ball Valves - Nextech® R - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel
Media Water; Gas
View Details