VAST STOCK CO., LIMITED Antennas W3214

Description
Antennas Ant Cer 863-873MHz 10x3.2x5mm
Datasheet
Description
Antennas Ant Cer 863-873MHz 10x3.2x5mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
W3214
Antennas W3214
Antennas Ant Cer 863-873MHz 10x3.2x5mm

Antennas Ant Cer 863-873MHz 10x3.2x5mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number W3214
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers