VAST STOCK CO., LIMITED Antennas W1039B030

Description
Antennas Ant Ext 2.4-2.5GHz 76mm U.FL
Datasheet
Description
Antennas Ant Ext 2.4-2.5GHz 76mm U.FL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
W1039B030
Antennas W1039B030
Antennas Ant Ext 2.4-2.5GHz 76mm U.FL

Antennas Ant Ext 2.4-2.5GHz 76mm U.FL

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number W1039B030
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers