VAST STOCK CO., LIMITED LED Replacement Lamps - Based LEDs VC1511B35W3D

Description
LED Replacement Lamps - Based LEDs T3 1/4 Wedge LED Wht Diff 24V DC
Description
LED Replacement Lamps - Based LEDs T3 1/4 Wedge LED Wht Diff 24V DC

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
VC1511B35W3D
LED Replacement Lamps - Based LEDs VC1511B35W3D
LED Replacement Lamps - Based LEDs T3 1/4 Wedge LED Wht Diff 24V DC

LED Replacement Lamps - Based LEDs T3 1/4 Wedge LED Wht Diff 24V DC

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number VC1511B35W3D
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736360P - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 360 nm (3600 Å)
Number of Array Elements 1
View Details
IDEA, Inc.
Specs
LED Package: T-1
LED Type Red; Green; Multi-Colored
Peak Wavelength 660 nm (6600 Å)
View Details
2MM,RA,RED LED 5V RESISTOR - AM2520EH/ID5V - Kingbright Corporation
Specs
LED Package: Single-Level 1.8mm
LED Type Red
Peak Wavelength 617 nm (6170 Å)
View Details