VAST STOCK CO., LIMITED Standard LEDs - Through Hole VAOL-3GAE4

Description
Standard LEDs - Through Hole Red Water Clear 643nm 150mcd
Datasheet
Description
Standard LEDs - Through Hole Red Water Clear 643nm 150mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
VAOL-3GAE4
Standard LEDs - Through Hole VAOL-3GAE4
Standard LEDs - Through Hole Red Water Clear 643nm 150mcd

Standard LEDs - Through Hole Red Water Clear 643nm 150mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number VAOL-3GAE4
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
LED Color Lighting - 516-ASM6-SGD1-NRT0HDKR-ND - DigiKey
Specs
LED Package: 3-SMD, No Lead
LED Type Green
Peak Wavelength 525 nm (5250 Å)
View Details
LED Indication - Discrete - 67-2193-1-ND - DigiKey
ITW Electronic Component Solutions - Lumex
Specs
LED Package: TO-236, SC-59, SOT-23-3 variant, 3-SMD
LED Type Red; Green; Multi-Colored
Peak Wavelength 565 to 635 nm (5650 to 6350 Å)
View Details
4 suppliers