VAST STOCK CO., LIMITED Standard LEDs - Through Hole VAOB-5GADE2-C

Description
Standard LEDs - Through Hole Red/Grn Diffused 640/570nm 100/80mcd
Datasheet
Description
Standard LEDs - Through Hole Red/Grn Diffused 640/570nm 100/80mcd
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
VAOB-5GADE2-C
Standard LEDs - Through Hole VAOB-5GADE2-C
Standard LEDs - Through Hole Red/Grn Diffused 640/570nm 100/80mcd

Standard LEDs - Through Hole Red/Grn Diffused 640/570nm 100/80mcd

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number VAOB-5GADE2-C
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red
Peak Wavelength 635 nm (6350 Å)
View Details
LED White Lighting - 1416-L128-4090EA3500002TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details
2 suppliers