VAST STOCK CO., LIMITED MEMS Microphones SPH6611LR5H-1

Description
MEMS Microphones High SNR Support Bottom Port SiSonicTM Microphone
Datasheet
Description
MEMS Microphones High SNR Support Bottom Port SiSonicTM Microphone
Datasheet

Suppliers

Company
Product
Description
Supplier Links
MEMS Microphones - SPH6611LR5H-1 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
MEMS Microphones
SPH6611LR5H-1
MEMS Microphones SPH6611LR5H-1
MEMS Microphones High SNR Support Bottom Port SiSonicTM Microphone

MEMS Microphones High SNR Support Bottom Port SiSonicTM Microphone

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number SPH6611LR5H-1
Product Name MEMS Microphones
SN Ratio 65 dB
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 8091183 - RS Components, Ltd.
RS Components, Ltd.
Specs
Directivity Directional
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
Microphones - 448-IM68A130AXTMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Thickness / Height 0.0984 inch (2.5 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
SN Ratio 68 dB
View Details
Noise Canceling Microphones - CEM-N6029JAD473P1.9R - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.2362 inch (6 mm)
View Details
Microphones - WM7331IMSE/RVTR-ND - DigiKey
Specs
Directivity Omnidirectional
Thickness / Height 0.0630 inch (1.6 mm)
Sensitivity 12.59 mV/Pa (86798 mV/psi)
View Details
3 suppliers