VAST STOCK CO., LIMITED LED Replacement Lamps - Based LEDs SP160604-40K

Description
LED Replacement Lamps - Based LEDs 9W AC DC LED 4000k BULB
Datasheet
Description
LED Replacement Lamps - Based LEDs 9W AC DC LED 4000k BULB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Replacement Lamps - Based LEDs
SP160604-40K
LED Replacement Lamps - Based LEDs SP160604-40K
LED Replacement Lamps - Based LEDs 9W AC DC LED 4000k BULB

LED Replacement Lamps - Based LEDs 9W AC DC LED 4000k BULB

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number SP160604-40K
Product Name LED Replacement Lamps - Based LEDs
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736320 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 740 nm (7400 Å)
View Details
2.5X2.0MM YEL SMD LED YOKE LEAD - AM2520YC08 - Kingbright Corporation
Specs
LED Package: Reverse Mount SMD LED
LED Type Yellow
Peak Wavelength 588 nm (5880 Å)
View Details
LED Indication - Discrete - 1497-1226-2-ND - DigiKey
Specs
LED Package: 6-SMD, No Lead
LED Type Red; Green; Blue; Multi-Colored
Peak Wavelength 465 to 640 nm (4650 to 6400 Å)
View Details