VAST STOCK CO., LIMITED Antennas SB800SMA3

Description
Antennas RG-174 SMA 806 - 896mHz 3ft
Datasheet
Description
Antennas RG-174 SMA 806 - 896mHz 3ft
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
SB800SMA3
Antennas SB800SMA3
Antennas RG-174 SMA 806 - 896mHz 3ft

Antennas RG-174 SMA 806 - 896mHz 3ft

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number SB800SMA3
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

WiFi Antennas - 2237717 - RS Components, Ltd.
RS Components, Ltd.
Specs
Applications Modem or Wireless Network
Primary Frequency Range 2400.0 to ? MHz
Gain 3 dB
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
Monopole Rod Antenna - Model SAS-550-2B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers