VAST STOCK CO., LIMITED Antennas RAZ52212DM

Description
Antennas Vehicular Ant White 2LTE 1WIFI 1GNSS
Datasheet
Description
Antennas Vehicular Ant White 2LTE 1WIFI 1GNSS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
RAZ52212DM
Antennas RAZ52212DM
Antennas Vehicular Ant White 2LTE 1WIFI 1GNSS

Antennas Vehicular Ant White 2LTE 1WIFI 1GNSS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number RAZ52212DM
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

6000MHz Rf Antenna - 875-TG.30.8113 - ERSAELECTRONICS PTE. LTD.
Specs
Applications RF Testing
View Details
Bilogical Antenna Kitt - AK-521F-7 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers