VAST STOCK CO., LIMITED Antennas LPMB401

Description
Antennas Ant 2xLTE 2x2.4&5GHz 4Lead
Datasheet
Description
Antennas Ant 2xLTE 2x2.4&5GHz 4Lead
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
LPMB401
Antennas LPMB401
Antennas Ant 2xLTE 2x2.4&5GHz 4Lead

Antennas Ant 2xLTE 2x2.4&5GHz 4Lead

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number LPMB401
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - TREK-ANT-501-GWH5E - Quarktwin Technology Ltd.
Specs
Applications CDMA, GPS, GSM, HSPA, UMTS
Technology Type Dome
View Details
Bilogical Antenna Kitt - AK-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-975 - WAGO
Specs
Primary Frequency Range ? to 2700.0 MHz
View Details
3 suppliers