VAST STOCK CO., LIMITED Antennas GPSGB1330

Description
Antennas GPS MULTI-MODE 13X13MM PA NPB
Datasheet
Description
Antennas GPS MULTI-MODE 13X13MM PA NPB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
GPSGB1330
Antennas GPSGB1330
Antennas GPS MULTI-MODE 13X13MM PA NPB

Antennas GPS MULTI-MODE 13X13MM PA NPB

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number GPSGB1330
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Tuned Dipole Set - Model TDS-535 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers