VAST STOCK CO., LIMITED Standard LEDs - SMD CMD15-21VRC/TR8

Description
Standard LEDs - SMD HI EFF RED WTR CLR
Description
Standard LEDs - SMD HI EFF RED WTR CLR

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
CMD15-21VRC/TR8
Standard LEDs - SMD CMD15-21VRC/TR8
Standard LEDs - SMD HI EFF RED WTR CLR

Standard LEDs - SMD HI EFF RED WTR CLR

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number CMD15-21VRC/TR8
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1736282 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3 x 2 x 1mm
LED Type Ultraviolet
Peak Wavelength 415 nm (4150 Å)
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
LED White Lighting - 1416-L128-4080NA3500001TR-ND - DigiKey
Specs
LED Package: 1411 (3528 Metric)
LED Type White
Color Temperature 4000 K
View Details