VAST STOCK CO., LIMITED LED Mounting Hardware CM00624001

Description
LED Mounting Hardware SPACESETTER 1.000"
Description
LED Mounting Hardware SPACESETTER 1.000"

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
CM00624001
LED Mounting Hardware CM00624001
LED Mounting Hardware SPACESETTER 1.000"

LED Mounting Hardware SPACESETTER 1.000"

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number CM00624001
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2213699-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 1707627 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3 x 8.5 x 14.4mm
Lead Length 14.4 mm (0.5669 inch)
View Details