VAST STOCK CO., LIMITED LED Mounting Hardware CLP_126_BLK

Description
LED Mounting Hardware T1 3/4 EXT MNT CLIP CLP126BLK
Datasheet
Description
LED Mounting Hardware T1 3/4 EXT MNT CLIP CLP126BLK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
CLP_126_BLK
LED Mounting Hardware CLP_126_BLK
LED Mounting Hardware T1 3/4 EXT MNT CLIP CLP126BLK

LED Mounting Hardware T1 3/4 EXT MNT CLIP CLP126BLK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number CLP_126_BLK
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2213929-4 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 8796380 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 3.16 x 13.7 x 17.1mm
Lead Length 15 mm (0.5906 inch)
View Details