VAST STOCK CO., LIMITED Standard LEDs - SMD 7017X33

Description
Standard LEDs - SMD YEL 1.9V 20MA
Description
Standard LEDs - SMD YEL 1.9V 20MA

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - SMD
7017X33
Standard LEDs - SMD 7017X33
Standard LEDs - SMD YEL 1.9V 20MA

Standard LEDs - SMD YEL 1.9V 20MA

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 7017X33
Product Name Standard LEDs - SMD
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - 1808080 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 5 x 5 x 1.6mm
LED Type Rgb
Luminous Intensity 700 to 3300 milliCandela
View Details
LED White Lighting - 475-GWCSSRM3.EM-N2N5-A232-1-700-R18TR-ND - DigiKey
Specs
LED Package: 1212 (3030 Metric)
LED Type White
Color Temperature 5700 K
View Details
2 suppliers
Specs
LED Package: T-1
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details