VAST STOCK CO., LIMITED LED Lenses 4743

Description
LED Lenses AMBER DIFFUSED FOR 4740
Description
LED Lenses AMBER DIFFUSED FOR 4740

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lenses
4743
LED Lenses 4743
LED Lenses AMBER DIFFUSED FOR 4740

LED Lenses AMBER DIFFUSED FOR 4740

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 4743
Product Name LED Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796535 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 4.2 (dia.) x 150mm
Lead Length 150 mm (5.91 inch)
View Details
LEDs - Spacers, Standoffs - 36-7050-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details