VAST STOCK CO., LIMITED LED Mounting Hardware 4304MC

Description
LED Mounting Hardware LED MOUNTING CLIP 2 PC PART BLACK
Description
LED Mounting Hardware LED MOUNTING CLIP 2 PC PART BLACK

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
4304MC
LED Mounting Hardware 4304MC
LED Mounting Hardware LED MOUNTING CLIP 2 PC PART BLACK

LED Mounting Hardware LED MOUNTING CLIP 2 PC PART BLACK

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 4304MC
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8795999 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.2 (dia.) x 45.5mm
Lead Length 45.5 mm (1.79 inch)
View Details
Self Aligning Spacer for T-1 LED's - 7379 - Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers