Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
LIGHT EMITTING DIODES (LED)
VAST STOCK CO., LIMITED
4304H6 -- STANDARD LEDS - THROUGH HOLE
VAST STOCK CO., LIMITED
Standard LEDs - Through Hole
4304H6
Description
Standard LEDs - Through Hole BLUE DIFFUSED
Datasheet
Description
Standard LEDs - Through Hole BLUE DIFFUSED
Datasheet
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
4304H6
Standard LEDs - Through Hole
4304H6
Standard LEDs - Through Hole BLUE DIFFUSED
Standard LEDs - Through Hole BLUE DIFFUSED
Buy Now
Datasheet
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
Light Emitting Diodes (LED)
Product Number
4304H6
Product Name
Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
Led Lighting - LED Lighting - White - FOL215WTR
FOL215WTR
View Details
RS Components, Ltd.
IR LEDs
1736335
Specs
LED Package:
3.2 x 1.6 x 1.2mm
LED Type
Infrared
Peak Wavelength
880 nm (8800 Å)
View Details
OSRAM Opto Semiconductors
Optocoupler/LED/Digital Tube/Photoelectric Device >> Light Emitting Diodes (LED)
GW JTLMS1.CM-G9H4-XX53-1
Specs
Color Temperature
5000 K
Forward Voltage
3 volts
View Details
IDEA, Inc.
G35M Series
G35M/EY
Specs
LED Package:
T-1
LED Type
Red; Yellow; Multi-Colored
Peak Wavelength
635 nm (6350 Å)
View Details