VAST STOCK CO., LIMITED Standard LEDs - Through Hole 4304H5

Description
Standard LEDs - Through Hole GREEN DIFFUSED
Datasheet
Description
Standard LEDs - Through Hole GREEN DIFFUSED
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Standard LEDs - Through Hole
4304H5
Standard LEDs - Through Hole 4304H5
Standard LEDs - Through Hole GREEN DIFFUSED

Standard LEDs - Through Hole GREEN DIFFUSED

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Light Emitting Diodes (LED)
Product Number 4304H5
Product Name Standard LEDs - Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736255 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 880 nm (8800 Å)
View Details
LED Indication - Discrete - 846-SLA560BD2T3F-ND - DigiKey
Specs
LED Package: Radial
LED Type Blue
Peak Wavelength 468 nm (4680 Å)
View Details
2 suppliers
LED Indication - Discrete - 1497-1276-2-ND - DigiKey
Specs
LED Package: 0603 (1608 Metric)
LED Type Yellow
Peak Wavelength 590 nm (5900 Å)
View Details