VAST STOCK CO., LIMITED Speakers & Transducers 254-EMB11-RO

Description
Speakers & Transducers 9.6 x 5.0mm 2731Hz
Datasheet
Description
Speakers & Transducers 9.6 x 5.0mm 2731Hz
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
254-EMB11-RO
Speakers & Transducers 254-EMB11-RO
Speakers & Transducers 9.6 x 5.0mm 2731Hz

Speakers & Transducers 9.6 x 5.0mm 2731Hz

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number 254-EMB11-RO
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Speakers - 1710901 - RS Components, Ltd.
Specs
Size 0.90 inch (23 mm)
View Details
300GCX-CN SelecTone® Hazardous Location Zone Listed 15W Amplified Speakers - 300GCX-240-CN - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
Size 12.40 inch (315 mm)
Weight 2500.00 g (88.20 oz)
View Details
Speaker - 66SF04-1SH - MISCO
Specs
Nominal Power 2 watts
Impedance 4 ohms
Sensitivity 87 dB
View Details
FK Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 616 ohms
Sensitivity 99.5 dB
Size 0.20 inch (5 mm)
View Details