VAST STOCK CO., LIMITED Speakers & Transducers 254-DS408-RO

Description
Speakers & Transducers 40 x 5.1mm 1.0W
Datasheet
Description
Speakers & Transducers 40 x 5.1mm 1.0W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Speakers & Transducers
254-DS408-RO
Speakers & Transducers 254-DS408-RO
Speakers & Transducers 40 x 5.1mm 1.0W

Speakers & Transducers 40 x 5.1mm 1.0W

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Speakers
Product Number 254-DS408-RO
Product Name Speakers & Transducers
Unlock Full Specs
to access all available technical data

Similar Products

Speakers - 526957 - RS Components, Ltd.
RS Components, Ltd.
Specs
SPL 88 dB
Frequency Response 20000 Hz
Size 0.26 inch (6 mm)
View Details
300GC SelecTone® Amplified Speakers - 300GC-120 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Features Outdoor
SPL 120 dB
Size 12.40 inch (315 mm)
View Details
Speaker - KC54W-8B - MISCO
Specs
Nominal Power 50 watts
Impedance 8 ohms
Sensitivity 87 dB
View Details
EH/FEH Series Receivers -  - Knowles Electronics, LLC.
Knowles Electronics, LLC.
Specs
Impedance 725 ohms
Sensitivity 98 dB
Size 0.20 inch (5 mm)
View Details