VAST STOCK CO., LIMITED LED Lenses 131A-304W

Description
LED Lenses WHITE TRANSLUCENT FITS 5131-038
Description
LED Lenses WHITE TRANSLUCENT FITS 5131-038

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lenses
131A-304W
LED Lenses 131A-304W
LED Lenses WHITE TRANSLUCENT FITS 5131-038

LED Lenses WHITE TRANSLUCENT FITS 5131-038

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 131A-304W
Product Name LED Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Reflector Holder round with 5 mm LED - LFM - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 5 mm
View Details
LED Light Pipes - 8795857 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 2.2 (dia.) x 45.4mm
Lead Length 45.4 mm (1.79 inch)
View Details
T-1 3/4 Lens Cap-Red - 8686 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 3/4 LED
Mount Style PCB
View Details
3 suppliers