VAST STOCK CO., LIMITED LED Mounting Hardware 00624500

Description
LED Mounting Hardware .5" LED STANDOFF NYLON 6/6
Description
LED Mounting Hardware .5" LED STANDOFF NYLON 6/6

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
00624500
LED Mounting Hardware 00624500
LED Mounting Hardware .5" LED STANDOFF NYLON 6/6

LED Mounting Hardware .5" LED STANDOFF NYLON 6/6

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number 00624500
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 1-2325807-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder with 3 mm LED - ASL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Color Green; Yellow
View Details
LED Light Pipes - 8796487 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 10.62 x 4.9 x 10.8mm
Lead Length 7.7 mm (0.3031 inch)
View Details