Variohm EuroSensor Angle, Linear Position Measuring 21809

Description
ELPM 175 RCE LINEAR POSITION SEN
Request a Quote Datasheet
Description
ELPM 175 RCE LINEAR POSITION SEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 5555-21809-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
5555-21809-ND
Angle, Linear Position Measuring 5555-21809-ND
ELPM 175 RCE LINEAR POSITION SEN

ELPM 175 RCE LINEAR POSITION SEN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 5555-21809-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -22 to 302 F (-30 to 150 C)
Unlock Full Specs
to access all available technical data

Similar Products

CD080 MEC Mechanical Draw Wire -  - Sensata Technologies
Specs
Sensor Technology String Potentiomenter
Measurement Range 98.43 inch (2500 mm)
Linear Encoder Speed 10000 mm/sec (23622 in/min)
View Details
Noncontact Position Sensor - OEM-2306 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Sampling Frequency 50 kHz
View Details
Conf. Displacem. Trans. K-WA+/T ,probe - K-WA-T+ - Hottinger Brüel & Kjær A/S
Specs
Sensor Technology LVDT Linear Position Sensor
Output Current
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details