Vanco International, Inc. 1? Black Split Loom Tubing; Sleeving / Tubing Type Vanco SLT1

Description
1? Black Split Loom Tubing; Sleeving / Tubing Type:Split Loom; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:30.48m; Length - Imperial:100ft; Product Range:
Description
1? Black Split Loom Tubing; Sleeving / Tubing Type:Split Loom; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:30.48m; Length - Imperial:100ft; Product Range:

Suppliers

Company
Product
Description
Supplier Links
1? Black Split Loom Tubing; Sleeving / Tubing Type Vanco - 88C6996 - Newark, An Avnet Company
Chicago, IL, United States
1? Black Split Loom Tubing; Sleeving / Tubing Type Vanco
88C6996
1? Black Split Loom Tubing; Sleeving / Tubing Type Vanco 88C6996
1? Black Split Loom Tubing; Sleeving / Tubing Type:Split Loom; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:30.48m; Length - Imperial:100ft; Product Range:

1? Black Split Loom Tubing; Sleeving / Tubing Type:Split Loom; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:25.4mm; Length - Metric:30.48m; Length - Imperial:100ft; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 88C6996
Product Name 1? Black Split Loom Tubing; Sleeving / Tubing Type Vanco
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
Brimprene™ Shrinkable Neoprene Tubing - SH100 - BRIM Electronics, Inc.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Neoprene
Operating Temperature -70 to 121 C (-94 to 250 F)
View Details
Shrink tube - 211-502 - WAGO
Specs
Sleeving Shrink Tubing
View Details
2 suppliers
Reducing sleeve - NPFC-R-G1-G12-F - Festo Corporation
Specs
Sleeving Mesh / Braided Sleeving
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details