Vanco International, Inc. Connector Type A Vanco RDM035

Description
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:35ft; Cable Length - Metric:10.7m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug
Description
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:35ft; Cable Length - Metric:10.7m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug

Suppliers

Company
Product
Description
Supplier Links
Connector Type A Vanco - 93X7667 - Newark, An Avnet Company
Chicago, IL, United States
Connector Type A Vanco
93X7667
Connector Type A Vanco 93X7667
Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:35ft; Cable Length - Metric:10.7m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug

Connector Type A:HDMI Plug; Connector Type B:HDMI Plug; Cable Length - Imperial:35ft; Cable Length - Metric:10.7m; Jacket Color:Black; Product Range:-; Connector to Connector:HDMI Plug to HDMI Plug

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 93X7667
Product Name Connector Type A Vanco
Cable Length 35.11 ft (107 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Potentiometer with cable tail - potentiometer with cable tail - BARTEC
Specs
Rated Temperature -28.89 to 21.11 C (-20 to 70 F)
View Details
Cable Assembly - 6445A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details