Van Damme Cable Range Twinaxial Cable, Speaker, Per M, 0.75 Mm , 42 X 0.15Mm Rohs Compliant Van Damme 268575

Description
Twinaxial Cable, Speaker, Per M, 0.75 mm , 42 x 0.15mm RoHS Compliant: Yes
Datasheet
Description
Twinaxial Cable, Speaker, Per M, 0.75 mm , 42 x 0.15mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Twinaxial Cable, Speaker, Per M, 0.75 Mm , 42 X 0.15Mm Rohs Compliant Van Damme - 95W3903 - Newark, An Avnet Company
Chicago, IL, United States
Twinaxial Cable, Speaker, Per M, 0.75 Mm , 42 X 0.15Mm Rohs Compliant Van Damme
95W3903
Twinaxial Cable, Speaker, Per M, 0.75 Mm , 42 X 0.15Mm Rohs Compliant Van Damme 95W3903
Twinaxial Cable, Speaker, Per M, 0.75 mm , 42 x 0.15mm RoHS Compliant: Yes

Twinaxial Cable, Speaker, Per M, 0.75 mm , 42 x 0.15mm RoHS Compliant: Yes

Supplier's Site
Cable, Speaker, 2C, 0.75Mm, 100M; Wire Gauge Van Damme - 50AC7789 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Speaker, 2C, 0.75Mm, 100M; Wire Gauge Van Damme
50AC7789
Cable, Speaker, 2C, 0.75Mm, 100M; Wire Gauge Van Damme 50AC7789
CABLE, SPEAKER, 2C, 0.75MM, 100M; Wire Gauge:-; Conductor Area CSA:0.75mm2; Impedance:-; Jacket Colour:Blue; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:42 x 0.15mm; Conductor RoHS Compliant: Yes

CABLE, SPEAKER, 2C, 0.75MM, 100M; Wire Gauge:-; Conductor Area CSA:0.75mm2; Impedance:-; Jacket Colour:Blue; Reel Length (Imperial):328ft; Reel Length (Metric):100m; No. of Max Strands x Strand Size:42 x 0.15mm; Conductor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95W3903
Product Name Twinaxial Cable, Speaker, Per M, 0.75 Mm , 42 X 0.15Mm Rohs Compliant Van Damme
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Breakout to X100W2 Mini-Hooks - 1010W2 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details
Flexible Coaxial Cable 26.5 GHz - FC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details